Visual Sound, Inc. 3x6 Navigator System Processor NAV360

Description
Sabine, Inc., Front Panel Control, XLR connectors The second generation of Sabine Navigators features a new hardware platform, new remote control software, intuitive wall-mounted remote controls panels, and a broader range of input/output choices for even greater flexibility. Navigators are already known for their pristine sound quality, and that is enhanced that with the addition of 96 KHz sample rates on the top two models - the NAV4802 and the NAV8802. The five new Navigators offer fast setup of your production audio rig, easy and secure configuration of your commercial or worship sound system, and complete signal routing for multi-room venues. And you get Sabine's superior and patented DSP algorithms - all for a very competitive price. Steer your way to a better sounding system with the new Sabine Navigators.
Description
Sabine, Inc., Front Panel Control, XLR connectors The second generation of Sabine Navigators features a new hardware platform, new remote control software, intuitive wall-mounted remote controls panels, and a broader range of input/output choices for even greater flexibility. Navigators are already known for their pristine sound quality, and that is enhanced that with the addition of 96 KHz sample rates on the top two models - the NAV4802 and the NAV8802. The five new Navigators offer fast setup of your production audio rig, easy and secure configuration of your commercial or worship sound system, and complete signal routing for multi-room venues. And you get Sabine's superior and patented DSP algorithms - all for a very competitive price. Steer your way to a better sounding system with the new Sabine Navigators.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3x6 Navigator System Processor
NAV360
3x6 Navigator System Processor NAV360
Sabine, Inc., Front Panel Control, XLR connectors The second generation of Sabine Navigators features a new hardware platform, new remote control software, intuitive wall-mounted remote controls panels, and a broader range of input/output choices for even greater flexibility. Navigators are already known for their pristine sound quality, and that is enhanced that with the addition of 96 KHz sample rates on the top two models - the NAV4802 and the NAV8802. The five new Navigators offer fast setup of your production audio rig, easy and secure configuration of your commercial or worship sound system, and complete signal routing for multi-room venues. And you get Sabine's superior and patented DSP algorithms - all for a very competitive price. Steer your way to a better sounding system with the new Sabine Navigators.

Sabine, Inc., Front Panel Control, XLR connectors

The second generation of Sabine Navigators features a new hardware platform, new remote control software, intuitive wall-mounted remote controls panels, and a broader range of input/output choices for even greater flexibility. Navigators are already known for their pristine sound quality, and that is enhanced that with the addition of 96 KHz sample rates on the top two models - the NAV4802 and the NAV8802. The five new Navigators offer fast setup of your production audio rig, easy and secure configuration of your commercial or worship sound system, and complete signal routing for multi-room venues. And you get Sabine's superior and patented DSP algorithms - all for a very competitive price. Steer your way to a better sounding system with the new Sabine Navigators.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number NAV360
Product Name 3x6 Navigator System Processor
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details