Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B IM68D128B

Description
Discover the IM68D128B – an ultra-low power digital XENSIV™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio (SNR) of 67.5dB(A) and low corner frequency of 20Hz the microphone enables a clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM68D128B balances performance in a small package at a low current consumption of 580μA. Summary of Features Low current consumption in normal mode (580μA) Ultra-low current consumption in low power mode (190μA) Signal-to-noise ratio (SNR) of 67.5dB(A) Acoustic overload point at 128dBSPL Flat frequency response with low frequency roll-off at 20Hz Component level IP57 dust and water resistant Package dimensions: 3.5mm x 2.65mm x 0.98mm Enhanced RF shielding Digital PDM output Bottom port Benefits Battery saving without compromising in acoustic performance Clear audio signals even for high sound pressure levels Highest precision of audio beams and alogrithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Smartphones and mobile devices High quality audio capturing Devices with Voice User Interface (VUI) Industrial or home monitoring with audio pattern detection
Request a Quote
Description
Discover the IM68D128B – an ultra-low power digital XENSIV™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio (SNR) of 67.5dB(A) and low corner frequency of 20Hz the microphone enables a clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM68D128B balances performance in a small package at a low current consumption of 580μA. Summary of Features Low current consumption in normal mode (580μA) Ultra-low current consumption in low power mode (190μA) Signal-to-noise ratio (SNR) of 67.5dB(A) Acoustic overload point at 128dBSPL Flat frequency response with low frequency roll-off at 20Hz Component level IP57 dust and water resistant Package dimensions: 3.5mm x 2.65mm x 0.98mm Enhanced RF shielding Digital PDM output Bottom port Benefits Battery saving without compromising in acoustic performance Clear audio signals even for high sound pressure levels Highest precision of audio beams and alogrithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Smartphones and mobile devices High quality audio capturing Devices with Voice User Interface (VUI) Industrial or home monitoring with audio pattern detection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IM68D128B is an ultra-low power digital PDM MEMS microphone designed for applications requiring long battery life and environmental robustness in a compact form factor. It features a package size of 3.5mm x 2.65mm x 0.98mm, a signal-to-noise ratio of 67.5dB(A), an acoustic overload point of 128dBSPL, and a low-frequency roll-off at 20Hz. Current consumption is 580μA in normal mode and 190μA in low power mode. The device is component-level IP57 dust and water resistant, includes enhanced RF shielding, and uses a bottom port with digital PDM output. It is qualified for industrial applications per IEC 60747 and 60749 or JEDEC 47/20/22.

Datasheet Summary
Powered by GS/AI

The IM68D128B is an ultra-low power digital PDM MEMS microphone designed for applications requiring long battery life and environmental robustness in a compact form factor. It features a package size of 3.5mm x 2.65mm x 0.98mm, a signal-to-noise ratio of 67.5dB(A), an acoustic overload point of 128dBSPL, and a low-frequency roll-off at 20Hz. Current consumption is 580μA in normal mode and 190μA in low power mode. The device is component-level IP57 dust and water resistant, includes enhanced RF shielding, and uses a bottom port with digital PDM output. It is qualified for industrial applications per IEC 60747 and 60749 or JEDEC 47/20/22.

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B
IM68D128B
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B IM68D128B
Discover the IM68D128B – an ultra-low power digital XENSIV™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio (SNR) of 67.5dB(A) and low corner frequency of 20Hz the microphone enables a clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM68D128B balances performance in a small package at a low current consumption of 580μA. Summary of Features Low current consumption in normal mode (580μA) Ultra-low current consumption in low power mode (190μA) Signal-to-noise ratio (SNR) of 67.5dB(A) Acoustic overload point at 128dBSPL Flat frequency response with low frequency roll-off at 20Hz Component level IP57 dust and water resistant Package dimensions: 3.5mm x 2.65mm x 0.98mm Enhanced RF shielding Digital PDM output Bottom port Benefits Battery saving without compromising in acoustic performance Clear audio signals even for high sound pressure levels Highest precision of audio beams and alogrithms Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Smartphones and mobile devices High quality audio capturing Devices with Voice User Interface (VUI) Industrial or home monitoring with audio pattern detection

Discover the IM68D128B – an ultra-low power digital XENSIV™ MEMS microphone, designed for applications which require long battery life and environmental robustness in a small package. With a Signal-to-noise ratio (SNR) of 67.5dB(A) and low corner frequency of 20Hz the microphone enables a clear audio experience without compromising on battery life. Enabled by a revolutionary digital microphone ASIC, the IM68D128B balances performance in a small package at a low current consumption of 580μA.


Summary of Features

  • Low current consumption in normal mode (580μA)
  • Ultra-low current consumption in low power mode (190μA)
  • Signal-to-noise ratio (SNR) of 67.5dB(A)
  • Acoustic overload point at 128dBSPL
  • Flat frequency response with low frequency roll-off at 20Hz
  • Component level IP57 dust and water resistant
  • Package dimensions: 3.5mm x 2.65mm x 0.98mm
  • Enhanced RF shielding
  • Digital PDM output
  • Bottom port

Benefits

  • Battery saving without compromising in acoustic performance
  • Clear audio signals even for high sound pressure levels
  • Highest precision of audio beams and alogrithms

Potential Applications

  • Active Noise Cancellation (ANC) headphones and earbuds
  • Smartphones and mobile devices
  • High quality audio capturing
  • Devices with Voice User Interface (VUI)
  • Industrial or home monitoring with audio pattern detection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM68D128B
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B
SN Ratio 68 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details