Visual Sound, Inc. 18-Inch Microflex Gooseneck Cardioid Mini-Condenser Microphone, with Desktop Base MX418D/C

Description
Shure Incorporated Cardioid - 18" Desktop Gooseneck Condenser Microphone, Attached 10' XLR Cable, Logic Functions, Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and an attached ten foot (three meter) cable. The desktop base allows these microphones to be used in multipurpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable
Description
Shure Incorporated Cardioid - 18" Desktop Gooseneck Condenser Microphone, Attached 10' XLR Cable, Logic Functions, Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and an attached ten foot (three meter) cable. The desktop base allows these microphones to be used in multipurpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
18-Inch Microflex Gooseneck Cardioid Mini-Condenser Microphone, with Desktop Base
MX418D/C
18-Inch Microflex Gooseneck Cardioid Mini-Condenser Microphone, with Desktop Base MX418D/C
Shure Incorporated Cardioid - 18" Desktop Gooseneck Condenser Microphone, Attached 10' XLR Cable, Logic Functions, Programmable Switch and LED Indicator, Attached Desktop Base Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and an attached ten foot (three meter) cable. The desktop base allows these microphones to be used in multipurpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound. Recommended for general sound reinforcement applications Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Programmable on/off switch and LED on/off indicator Logic input and output terminals for remote control or use with automatic microphone mixers Snap-fit foam windscreen Desktop base with 10 foot cable

Shure Incorporated

Cardioid - 18" Desktop Gooseneck Condenser Microphone, Attached 10' XLR Cable, Logic Functions, Programmable Switch and LED Indicator, Attached Desktop Base

Shure Microflex® MX400D Series microphones are miniature electret condenser gooseneck microphones with a desktop base and an attached ten foot (three meter) cable. The desktop base allows these microphones to be used in multipurpose rooms where quick set-up is required, or where permanent installation is impractical. The Microflex Gooseneck microphones bring a whole new meaning to the word flexible. Beyond their fully adjustable goosenecks lies a new level of flexibility the new Microflex interchangeable condenser microphone cartridge. Designed for easy replacement and available in cardioid polar pattern, the interchangeable cartridge offers wide frequency response and accurate sound reproduction for a broad variety of applications, such as houses of worship, courtrooms and conference centers. Plus, the condenser cartridges fit every model in the new Microflex product line for enhanced convenience and consistent sound.

  • Recommended for general sound reinforcement applications
  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Programmable on/off switch and LED on/off indicator
  • Logic input and output terminals for remote control or use with automatic microphone mixers
  • Snap-fit foam windscreen
  • Desktop base with 10 foot cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX418D/C
Product Name 18-Inch Microflex Gooseneck Cardioid Mini-Condenser Microphone, with Desktop Base
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details