CS7154B-CAZR -- AUDIO PRODUCTS - MICROPHONES
Cirrus Logic, Inc.
Audio Products - Microphones
CS7154B-CAZR
Description
MIC COMPACT ANALOG
Description
MIC COMPACT ANALOG
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
CS7154B-CAZR |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Omnidirectional
Dynamic Range
-38 to -50 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details