Visual Sound, Inc. Black Omnidirectional Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier MX391/O

Description
Shure Incorporated Omnidirectional - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs
Description
Shure Incorporated Omnidirectional - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Black Omnidirectional Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier
MX391/O
Black Omnidirectional Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier MX391/O
Shure Incorporated Omnidirectional - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations. Omnidirectional pickup pattern for recording or remote monitoring applications Flat frequency response across the vocal range for uncolored sound Sleek, low-profile design for unobtrusive appearance Balanced, transformerless output for increased immunity to noise over long cable runs

Shure Incorporated

Omnidirectional - Miniature Black Condenser Boundary Microphone, 12 Attached Cable Detachable preamp with XLR

Shure Microflex® MX391 Series microphones are small, surfacemounted electret condenser microphones designed for mounting on conference tables, stage floors, and lecterns. Their high sensitivity and wide frequency range make them especially suitable for picking up speech and vocals in sound reinforcement and recording applications. MX391 model have an attached 4 meter (12 ft) cable terminated with a 4 - pin mini connector and a separate preamplifier. A rubber strain relief is provided for applications where you want to remove the 4 - pin mini connector and connect the microphone cable directly to screw terminals in the preamplifier. Microflex Boundary microphones are the high-quality solution for a range of applications, such as altars, boardrooms and distance learning centers. Microflex Boundary microphone features one of the new interchangeable condenser cartridges. Available in omnidirectional polar patterns, the Microflex cartridges give you superior Shure quality sound options for every installation. In addition, their programmable switches offer the flexibility to be set for Push to Talk, Push to Mute or Push On/Push Off modes. Attractively designed with a low profile, professional appearance, the Microflex Boundary microphones come with an easy to use paint mask for your custom-color installations.

  • Omnidirectional pickup pattern for recording or remote monitoring applications
  • Flat frequency response across the vocal range for uncolored sound
  • Sleek, low-profile design for unobtrusive appearance
  • Balanced, transformerless output for increased immunity to noise over long cable runs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX391/O
Product Name Black Omnidirectional Miniature Condenser Microflex Boundary Microphone, with In-Line Preamplifier
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers