Visual Sound, Inc. Black Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier MX202BP/N

Description
Shure Incorporated No Cartridge-Black Mini-Condenser for Overhead Miking, Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp Black finish that blends unobtrusively with most surroundings
Description
Shure Incorporated No Cartridge-Black Mini-Condenser for Overhead Miking, Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp Black finish that blends unobtrusively with most surroundings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Black Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier
MX202BP/N
Black Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier MX202BP/N
Shure Incorporated No Cartridge-Black Mini-Condenser for Overhead Miking, Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands. Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum Balanced, transformerless output for increased immunity to noise over long cable runs Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp Black finish that blends unobtrusively with most surroundings

Shure Incorporated

No Cartridge-Black Mini-Condenser for Overhead Miking, Supercardioid 30 Unterminated Cable, Plate Mount Preamp with Screw Terminals

Shure Microflex® MX200 Series microphones are miniature electret condenser microphones designed for miking choirs and performance groups. They are typically suspended over the heads of the performers. Their high sensitivity and wide frequency range make them suitable for recording, as well as sound reinforcement applications. An attached 101 mm (4 in.) gooseneck allows them to be easily aimed at the sound source. The Microflex Overhead condenser microphone captures Shure quality sound in a compact, adjustable package. This model features four inch gooseneck with a 30 foot cable. The preamp options available offer easy installation in ceilings or microphone stands.

  • Wide dynamic range and frequency response for accurate sound reproduction across the audio spectrum
  • Balanced, transformerless output for increased immunity to noise over long cable runs
  • Supplied snap-fit windscreen, 30 foot cable, and plate-mount preamp
  • Black finish that blends unobtrusively with most surroundings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MX202BP/N
Product Name Black Mini-Condenser Microflex Overhead Microphone, with Plate-Mounted Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details