Wharfedale Pro DM-3.0

Description
DM3.0 & DM3.0S SUPER CARDIOID DYNAMIC MICROPHONES The DM3.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (DM3.0S). The wide super cardioid polar pattern minimizes feedback problems and effectively rejects signals not originating directly in front of the mic capsule, resulting in a warm and natural response for nearly every type of voice. The DM3.0 and DM 3.0S are engineered to handle very high levels of gain without distortion and will provide over 20dB of off axis feedback rejection. Low impedance and balanced output allow interference free performance even with long cable runs. The DM3.0 & DM3.0S are built with a solid cast zinc alloy body, steel mesh grille ball and internal pop screen. The special shock mounting allows movement of the mic element and greatly reduces any handling noise. The DM3.0 and DM3.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws.
Description
DM3.0 & DM3.0S SUPER CARDIOID DYNAMIC MICROPHONES The DM3.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (DM3.0S). The wide super cardioid polar pattern minimizes feedback problems and effectively rejects signals not originating directly in front of the mic capsule, resulting in a warm and natural response for nearly every type of voice. The DM3.0 and DM 3.0S are engineered to handle very high levels of gain without distortion and will provide over 20dB of off axis feedback rejection. Low impedance and balanced output allow interference free performance even with long cable runs. The DM3.0 & DM3.0S are built with a solid cast zinc alloy body, steel mesh grille ball and internal pop screen. The special shock mounting allows movement of the mic element and greatly reduces any handling noise. The DM3.0 and DM3.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws.

Suppliers

Company
Product
Description
Supplier Links
 - DM-3.0 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
DM3.0 & DM3.0S SUPER CARDIOID DYNAMIC MICROPHONES The DM3.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (DM3.0S). The wide super cardioid polar pattern minimizes feedback problems and effectively rejects signals not originating directly in front of the mic capsule, resulting in a warm and natural response for nearly every type of voice. The DM3.0 and DM 3.0S are engineered to handle very high levels of gain without distortion and will provide over 20dB of off axis feedback rejection. Low impedance and balanced output allow interference free performance even with long cable runs. The DM3.0 & DM3.0S are built with a solid cast zinc alloy body, steel mesh grille ball and internal pop screen. The special shock mounting allows movement of the mic element and greatly reduces any handling noise. The DM3.0 and DM3.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws.

DM3.0 & DM3.0S SUPER CARDIOID DYNAMIC MICROPHONES

The DM3.0 is a dynamic moving coil microphone designed to handle a wide variety of vocal and instrument applications for both live sound and recording. This microphone is also available with an integral on/off switch (DM3.0S).

The wide super cardioid polar pattern minimizes feedback problems and effectively rejects signals not originating directly in front of the mic capsule, resulting in a warm and natural response for nearly every type of voice. The DM3.0 and DM 3.0S are engineered to handle very high levels of gain without distortion and will provide over 20dB of off axis feedback rejection. Low impedance and balanced output allow interference free performance even with long cable runs.

The DM3.0 & DM3.0S are built with a solid cast zinc alloy body, steel mesh grille ball and internal pop screen. The special shock mounting allows movement of the mic element and greatly reduces any handling noise.

The DM3.0 and DM3.0S are available either as a single mic, or as a pack of three microphones. The single pack contains one microphone with stand adaptor as well as a 4.5meter XLR-XLR cable. The pack of microphones is supplied in a hard wearing carry case and contains three microphones with stand adaptors and screws.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number DM-3.0
Sensitivity 2 mV/Pa (13757 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details