Visual Sound, Inc. Dedicated LF array module MQM1215

Description
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. woofers. Engineered to array with MQM1300 MF/HF modules MQ performance in a smaller package. The MQM1215 uses two direct radiating 15-inch cones mounted in an optimally tuned vented enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQM mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.
Description
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. woofers. Engineered to array with MQM1300 MF/HF modules MQ performance in a smaller package. The MQM1215 uses two direct radiating 15-inch cones mounted in an optimally tuned vented enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQM mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

Suppliers

Company
Product
Description
Supplier Links
Dedicated LF array module - MQM1215 - Visual Sound, Inc.
Broomall, PA, USA
Dedicated LF array module
MQM1215
Dedicated LF array module MQM1215
EAW - Eastern Acoustic Works, Inc.. (2) 15-in. woofers. Engineered to array with MQM1300 MF/HF modules MQ performance in a smaller package. The MQM1215 uses two direct radiating 15-inch cones mounted in an optimally tuned vented enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQM mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

EAW - Eastern Acoustic Works, Inc.. (2) 15-in. woofers. Engineered to array with MQM1300 MF/HF modules MQ performance in a smaller package.

The MQM1215 uses two direct radiating 15-inch cones mounted in an optimally tuned vented enclosure. Its frequency response has been optimized for use as a dedicated low frequency system when used with a companion MQM mid/high loudspeaker. Each driver has its own connections on the input panel. This allows the drivers to be connected in parallel to one amplifier channel or connected individually to separate amplifier channels. The enclosure is vertically configured for arraying in horizontal rows and features a comprehensive system of 3/8-16 inch threaded suspension points.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MQM1215
Product Name Dedicated LF array module
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 65 ohms
Sensitivity 106 dB
Size 0.20 inch (5 mm)
View Details