Knowles Electronics, LLC. FH Series Receivers

Description
The FJ receiver is two FH receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC, ITE and ITC applications. Features 129dB SPL maximum output Low Vibration
Description
The FJ receiver is two FH receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC, ITE and ITC applications. Features 129dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
FH Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FH Series Receivers
FH Series Receivers
The FJ receiver is two FH receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC, ITE and ITC applications. Features 129dB SPL maximum output Low Vibration

The FJ receiver is two FH receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC, ITE and ITC applications.

Features

  • 129dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FH Series Receivers
Impedance 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker - J10PA-8A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details