Visual Sound, Inc. Condenser, Half-Spherical, Pre-Amplifier, Black MPC 66 V SW

Description
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends black. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise
Description
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends black. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser, Half-Spherical, Pre-Amplifier, Black
MPC 66 V SW
Condenser, Half-Spherical, Pre-Amplifier, Black MPC 66 V SW
beyerdynamic, Inc. Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern. The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends black. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise. Half-spherical polar pattern Low profile with small footprint and surface mountable Phantom power 12 - 48 V Higher gain before feedback over typical boundary microphones Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise

beyerdynamic, Inc.

Condenser boundary microphone (half-spherical) with built-in pre-amplifier, cable with free ends and half-spherical polar pattern.

The MPC 66 is a small, unobtrusive acoustical boundary microphone with a half-spherical polar pattern, which has been designed for round-table discussions, tele/video conferencing, studio and live recording applications. Because of its high sensitivity, the output level can be maintained even when miking from a distance. A built-in rumble filter eliminates low-frequency wind and interference noise. Condenser boundary microphone (half-spherical) with built-in pre-amplifier cable with free ends black. -Half-spherical polar pattern. -Low profile with small footprint and surface mountable. -Phantom power 12 - 48 V. -Higher gain before feedback over typical boundary microphones. -Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise.

  • Half-spherical polar pattern
  • Low profile with small footprint and surface mountable
  • Phantom power 12 - 48 V
  • Higher gain before feedback over typical boundary microphones
  • Low-cut filter eliminates low frequency rumble and unwanted surfacebound noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MPC 66 V SW
Product Name Condenser, Half-Spherical, Pre-Amplifier, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details