Visual Sound, Inc. Mic/Line Preamplifier ML 1

Description
Rane Corp. The Rane ML 1 Mic / Line Preamplifier provides the answer when you just need a preamplified pair. Go from either dynamic, condenser or electret microphones to line-level with a minimum of noise, distortion, and hassle.At the same time the ML 1 can convert those mics, or a stereo line source, to a digital output of your choice: AES3, S/PDIF coaxial or optical. The ML 1's rear panel provides 48 V switchable Phantom Power with an indicator LED. Each channel has Mic / Line input selection with Gain trims between 18 dB and 66 dB. Input signal and Output Signal / Overload LEDs help set levels to other equipment whether you are looking at the front or the back panel. Inputs and outputs let you choose between balanced XLR or Euroblock connectors. The Euroblocks accept 22 to 12 gauge wire. The ML 1 utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the ML 1 guarantees performance usually found only in mixing consoles costing thousands of times as much. A security cover for the rear panel Gain and Mic / Line switches is included for those set-and-forget installations. The internal power supply operates almost anywhere in the world with the proper IEC-C5 cord.
Description
Rane Corp. The Rane ML 1 Mic / Line Preamplifier provides the answer when you just need a preamplified pair. Go from either dynamic, condenser or electret microphones to line-level with a minimum of noise, distortion, and hassle.At the same time the ML 1 can convert those mics, or a stereo line source, to a digital output of your choice: AES3, S/PDIF coaxial or optical. The ML 1's rear panel provides 48 V switchable Phantom Power with an indicator LED. Each channel has Mic / Line input selection with Gain trims between 18 dB and 66 dB. Input signal and Output Signal / Overload LEDs help set levels to other equipment whether you are looking at the front or the back panel. Inputs and outputs let you choose between balanced XLR or Euroblock connectors. The Euroblocks accept 22 to 12 gauge wire. The ML 1 utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the ML 1 guarantees performance usually found only in mixing consoles costing thousands of times as much. A security cover for the rear panel Gain and Mic / Line switches is included for those set-and-forget installations. The internal power supply operates almost anywhere in the world with the proper IEC-C5 cord.

Suppliers

Company
Product
Description
Supplier Links
Mic/Line Preamplifier - ML 1 - Visual Sound, Inc.
Broomall, PA, USA
Mic/Line Preamplifier
ML 1
Mic/Line Preamplifier ML 1
Rane Corp. The Rane ML 1 Mic / Line Preamplifier provides the answer when you just need a preamplified pair. Go from either dynamic, condenser or electret microphones to line-level with a minimum of noise, distortion, and hassle.At the same time the ML 1 can convert those mics, or a stereo line source, to a digital output of your choice: AES3, S/PDIF coaxial or optical. The ML 1's rear panel provides 48 V switchable Phantom Power with an indicator LED. Each channel has Mic / Line input selection with Gain trims between 18 dB and 66 dB. Input signal and Output Signal / Overload LEDs help set levels to other equipment whether you are looking at the front or the back panel. Inputs and outputs let you choose between balanced XLR or Euroblock connectors. The Euroblocks accept 22 to 12 gauge wire. The ML 1 utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the ML 1 guarantees performance usually found only in mixing consoles costing thousands of times as much. A security cover for the rear panel Gain and Mic / Line switches is included for those set-and-forget installations. The internal power supply operates almost anywhere in the world with the proper IEC-C5 cord.

Rane Corp.

The Rane ML 1 Mic / Line Preamplifier provides the answer when you just need a preamplified pair. Go from either dynamic, condenser or electret microphones to line-level with a minimum of noise, distortion, and hassle.At the same time the ML 1 can convert those mics, or a stereo line source, to a digital output of your choice: AES3, S/PDIF coaxial or optical. The ML 1's rear panel provides 48 V switchable Phantom Power with an indicator LED. Each channel has Mic / Line input selection with Gain trims between 18 dB and 66 dB. Input signal and Output Signal / Overload LEDs help set levels to other equipment whether you are looking at the front or the back panel. Inputs and outputs let you choose between balanced XLR or Euroblock connectors. The Euroblocks accept 22 to 12 gauge wire. The ML 1 utilizes one of the finest ultra low noise amplifier designs available. Featuring a true differential input with high common-mode rejection, use of the ML 1 guarantees performance usually found only in mixing consoles costing thousands of times as much. A security cover for the rear panel Gain and Mic / Line switches is included for those set-and-forget installations. The internal power supply operates almost anywhere in the world with the proper IEC-C5 cord.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ML 1
Product Name Mic/Line Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - CHAMP-3D - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 100 watts
View Details