Visual Sound, Inc. Headphone Amplifier MH-8

Description
TASCAM TASCAM's MH-8 is the ultimate headphone amplifier for studio, stage and installation. Each of the eight stereo outputs gets 250mW per side with three switchable sources available. Two stereo inputs can be shared to any of the outputs, and individual stereo direct inputs are available for each of the eight channels. A headphone out can select any one of these inputs, or mix several together. A set of foldback outputs allow you to chain other MH-8s into a system. For the ultimate in routing flexibility and power, nothing beats the MH-8 headphone amp from TASCAM. (8) stereo 1/4" headphone outputs 250mW + 250mW @ 32ohm per channel Each headphone output switchable to input 1, input 2 and direct input source (or a combination of the three) Master input gain controls (16) 1/4" TRS balanced direct inputs (4) XLR balanced inputs (Channels 1 & 2) (2) 1/4" TRS balanced inputs (Chan 1) (2) RCA unbalanced inputs (Chan 2) (4) TRS balanced foldback outputs Ground lift switch and terminal
Description
TASCAM TASCAM's MH-8 is the ultimate headphone amplifier for studio, stage and installation. Each of the eight stereo outputs gets 250mW per side with three switchable sources available. Two stereo inputs can be shared to any of the outputs, and individual stereo direct inputs are available for each of the eight channels. A headphone out can select any one of these inputs, or mix several together. A set of foldback outputs allow you to chain other MH-8s into a system. For the ultimate in routing flexibility and power, nothing beats the MH-8 headphone amp from TASCAM. (8) stereo 1/4" headphone outputs 250mW + 250mW @ 32ohm per channel Each headphone output switchable to input 1, input 2 and direct input source (or a combination of the three) Master input gain controls (16) 1/4" TRS balanced direct inputs (4) XLR balanced inputs (Channels 1 & 2) (2) 1/4" TRS balanced inputs (Chan 1) (2) RCA unbalanced inputs (Chan 2) (4) TRS balanced foldback outputs Ground lift switch and terminal

Suppliers

Company
Product
Description
Supplier Links
Headphone Amplifier - MH-8 - Visual Sound, Inc.
Broomall, PA, USA
Headphone Amplifier
MH-8
Headphone Amplifier MH-8
TASCAM TASCAM's MH-8 is the ultimate headphone amplifier for studio, stage and installation. Each of the eight stereo outputs gets 250mW per side with three switchable sources available. Two stereo inputs can be shared to any of the outputs, and individual stereo direct inputs are available for each of the eight channels. A headphone out can select any one of these inputs, or mix several together. A set of foldback outputs allow you to chain other MH-8s into a system. For the ultimate in routing flexibility and power, nothing beats the MH-8 headphone amp from TASCAM. (8) stereo 1/4" headphone outputs 250mW + 250mW @ 32ohm per channel Each headphone output switchable to input 1, input 2 and direct input source (or a combination of the three) Master input gain controls (16) 1/4" TRS balanced direct inputs (4) XLR balanced inputs (Channels 1 & 2) (2) 1/4" TRS balanced inputs (Chan 1) (2) RCA unbalanced inputs (Chan 2) (4) TRS balanced foldback outputs Ground lift switch and terminal

TASCAM

TASCAM's MH-8 is the ultimate headphone amplifier for studio, stage and installation. Each of the eight stereo outputs gets 250mW per side with three switchable sources available. Two stereo inputs can be shared to any of the outputs, and individual stereo direct inputs are available for each of the eight channels. A headphone out can select any one of these inputs, or mix several together. A set of foldback outputs allow you to chain other MH-8s into a system.
For the ultimate in routing flexibility and power, nothing beats the MH-8 headphone amp from TASCAM.

  • (8) stereo 1/4" headphone outputs
  • 250mW + 250mW @ 32ohm per channel
  • Each headphone output switchable to input 1, input 2 and direct input source (or a combination of the three)
  • Master input gain controls
  • (16) 1/4" TRS balanced direct inputs
  • (4) XLR balanced inputs (Channels 1 & 2)
  • (2) 1/4" TRS balanced inputs (Chan 1)
  • (2) RCA unbalanced inputs (Chan 2)
  • (4) TRS balanced foldback outputs
  • Ground lift switch and terminal
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MH-8
Product Name Headphone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details