Visual Sound, Inc. Back-Electret Microphone Capsule ME 64

Description
Sennheiser Electronic Corp. Back-electret Microphone Capsule suitable for K6 and K6P Powering Modules. The ME 64 is a cardioid microphone capsule designed for use with the K6 and K6P powering modules. It has a very wide range of applications including reporting, interviews, dubbing, live sound reinforcement and recording applications. Matte black, anodized, scratch-resistant finish. Excellent directivity across whole frequency range Very good feedback rejection Effective rejection of incidental rear noise High speech clarity High maximum sound pressure level Wide frequency range Integrated pop filter
Description
Sennheiser Electronic Corp. Back-electret Microphone Capsule suitable for K6 and K6P Powering Modules. The ME 64 is a cardioid microphone capsule designed for use with the K6 and K6P powering modules. It has a very wide range of applications including reporting, interviews, dubbing, live sound reinforcement and recording applications. Matte black, anodized, scratch-resistant finish. Excellent directivity across whole frequency range Very good feedback rejection Effective rejection of incidental rear noise High speech clarity High maximum sound pressure level Wide frequency range Integrated pop filter

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Microphone Capsule - ME 64 - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Microphone Capsule
ME 64
Back-Electret Microphone Capsule ME 64
Sennheiser Electronic Corp. Back-electret Microphone Capsule suitable for K6 and K6P Powering Modules. The ME 64 is a cardioid microphone capsule designed for use with the K6 and K6P powering modules. It has a very wide range of applications including reporting, interviews, dubbing, live sound reinforcement and recording applications. Matte black, anodized, scratch-resistant finish. Excellent directivity across whole frequency range Very good feedback rejection Effective rejection of incidental rear noise High speech clarity High maximum sound pressure level Wide frequency range Integrated pop filter

Sennheiser Electronic Corp.

Back-electret Microphone Capsule suitable for K6 and K6P Powering Modules. The ME 64 is a cardioid microphone capsule designed for use with the K6 and K6P powering modules. It has a very wide range of applications including reporting, interviews, dubbing, live sound reinforcement and recording applications. Matte black, anodized, scratch-resistant finish.

  • Excellent directivity across whole frequency range
  • Very good feedback rejection
  • Effective rejection of incidental rear noise
  • High speech clarity
  • High maximum sound pressure level
  • Wide frequency range
  • Integrated pop filter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 64
Product Name Back-Electret Microphone Capsule
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details