Visual Sound, Inc. 16 Channel, 8 Mic/Line Mixer with DSP MDR1688

Description
Samson Technologies Corp. The new MDR 1688 is a true professional 16-channel stereo mixer with high-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1688 is a true professional 16-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1688 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1688 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.
Description
Samson Technologies Corp. The new MDR 1688 is a true professional 16-channel stereo mixer with high-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1688 is a true professional 16-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1688 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1688 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Suppliers

Company
Product
Description
Supplier Links
16 Channel, 8 Mic/Line Mixer with DSP - MDR1688 - Visual Sound, Inc.
Broomall, PA, USA
16 Channel, 8 Mic/Line Mixer with DSP
MDR1688
16 Channel, 8 Mic/Line Mixer with DSP MDR1688
Samson Technologies Corp. The new MDR 1688 is a true professional 16-channel stereo mixer with high-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1688 is a true professional 16-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1688 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1688 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Samson Technologies Corp.

The new MDR 1688 is a true professional 16-channel stereo mixer with high-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing.

Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1688 is a true professional 16-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1688 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1688 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MDR1688
Product Name 16 Channel, 8 Mic/Line Mixer with DSP
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details