Visual Sound, Inc. 12 Channel, 4 Mic/Line Mixer with DSP MDR1248

Description
Samson Technologies Corp. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1248 is a true professional 12-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1248 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1248 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.
Description
Samson Technologies Corp. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1248 is a true professional 12-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1248 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1248 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Suppliers

Company
Product
Description
Supplier Links
12 Channel, 4 Mic/Line Mixer with DSP - MDR1248 - Visual Sound, Inc.
Broomall, PA, USA
12 Channel, 4 Mic/Line Mixer with DSP
MDR1248
12 Channel, 4 Mic/Line Mixer with DSP MDR1248
Samson Technologies Corp. Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1248 is a true professional 12-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1248 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1248 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Samson Technologies Corp.

Whether you're building a home studio or setting up a sound system for performing live, the MDR series of mixers delivers superior audio quality and excellent value, along with an impressive feature set. The new MDR 1248 is a true professional 12-channel stereo mixer with all the features needed for live or home studio applications. High-quality, discreet, low-noise mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound. And to make the MDR 1248 even more versatile, we've included a standard 19-inch rack mount kit. As with all of Samson's MDR mixers, the MDR 1248 features advanced circuit design using carefully selected components at each stage of the signal path, giving you maximum dynamic range and a transparent audio signal for your live or recorded music.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MDR1248
Product Name 12 Channel, 4 Mic/Line Mixer with DSP
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details