Visual Sound, Inc. Wall Plate-Stainless Steel, 2-gang, Two Mounted C3F Connectors MCP2-C3F

Description
Lowell Manufacturing Company MCP2-C3F: stainless steel wall plate with two C3F connectors, 2-gang
Description
Lowell Manufacturing Company MCP2-C3F: stainless steel wall plate with two C3F connectors, 2-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 2-gang, Two Mounted C3F Connectors - MCP2-C3F - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 2-gang, Two Mounted C3F Connectors
MCP2-C3F
Wall Plate-Stainless Steel, 2-gang, Two Mounted C3F Connectors MCP2-C3F
Lowell Manufacturing Company MCP2-C3F: stainless steel wall plate with two C3F connectors, 2-gang

Lowell Manufacturing Company

MCP2-C3F: stainless steel wall plate with two C3F connectors, 2-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCP2-C3F
Product Name Wall Plate-Stainless Steel, 2-gang, Two Mounted C3F Connectors
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details