Tymphany Corporation Speakers D19TD05-08

Description
7.64 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
7.64 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - D19TD05-08-ND - DigiKey
Thief River Falls, MN, United States
7.64 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round

7.64 Ohms Tweeter Speaker 100W 1kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number D19TD05-08-ND
Product Name Speakers
Resonance Frequency 1688 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
I SERIES Compact 600 Loudspeakers - IC6-1062WR - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details