Visual Sound, Inc. Wall Plate-Stainless Steel, 1-gang, Punched for D3F Connector MCP13

Description
Lowell Manufacturing Company MCP13: stainless steel wall plate for (1) D3F, 1-gang
Description
Lowell Manufacturing Company MCP13: stainless steel wall plate for (1) D3F, 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 1-gang, Punched for D3F Connector - MCP13 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 1-gang, Punched for D3F Connector
MCP13
Wall Plate-Stainless Steel, 1-gang, Punched for D3F Connector MCP13
Lowell Manufacturing Company MCP13: stainless steel wall plate for (1) D3F, 1-gang

Lowell Manufacturing Company

MCP13: stainless steel wall plate for (1) D3F, 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCP13
Product Name Wall Plate-Stainless Steel, 1-gang, Punched for D3F Connector
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details