Visual Sound, Inc. Metal Box Speakers MB8TSL

Description
Bogen Communications, Inc. Bogen's MB8TSQ and MB8TSL speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting. The MB8TSL speakers are designed primarily for wall mounting, with front face angled downward by 12.5 degrees. Models with VR suffix have a recessed volume control at the center of the grille. *Rugged all-steel surface-mounted enclosure. *Full range 8" cone speaker for excellent intelligibility. *Compatible with 25V or 70V amplifier systems. *Multiple taps at 4W, 2W, 1W, 1/2W, 1/4W, & 1/8W. *4-watt maximum power output.
Description
Bogen Communications, Inc. Bogen's MB8TSQ and MB8TSL speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting. The MB8TSL speakers are designed primarily for wall mounting, with front face angled downward by 12.5 degrees. Models with VR suffix have a recessed volume control at the center of the grille. *Rugged all-steel surface-mounted enclosure. *Full range 8" cone speaker for excellent intelligibility. *Compatible with 25V or 70V amplifier systems. *Multiple taps at 4W, 2W, 1W, 1/2W, 1/4W, & 1/8W. *4-watt maximum power output.

Suppliers

Company
Product
Description
Supplier Links
Metal Box Speakers - MB8TSL - Visual Sound, Inc.
Broomall, PA, USA
Metal Box Speakers
MB8TSL
Metal Box Speakers MB8TSL
Bogen Communications, Inc. Bogen's MB8TSQ and MB8TSL speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting. The MB8TSL speakers are designed primarily for wall mounting, with front face angled downward by 12.5 degrees. Models with VR suffix have a recessed volume control at the center of the grille. *Rugged all-steel surface-mounted enclosure. *Full range 8" cone speaker for excellent intelligibility. *Compatible with 25V or 70V amplifier systems. *Multiple taps at 4W, 2W, 1W, 1/2W, 1/4W, & 1/8W. *4-watt maximum power output.

Bogen Communications, Inc.

Bogen's MB8TSQ and MB8TSL speakers feature an all-steel surface-mounted enclosure with an 8" cone loudspeaker and multi-tap 4-watt 70V/25V transformer. The MB8TSQ speakers are suitable for ceiling or wall mounting. The MB8TSL speakers are designed primarily for wall mounting, with front face angled downward by 12.5 degrees. Models with VR suffix have a recessed volume control at the center of the grille. *Rugged all-steel surface-mounted enclosure. *Full range 8" cone speaker for excellent intelligibility. *Compatible with 25V or 70V amplifier systems. *Multiple taps at 4W, 2W, 1W, 1/2W, 1/4W, & 1/8W. *4-watt maximum power output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MB8TSL
Product Name Metal Box Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application MusicAudio; Paging
View Details