Biamp Systems, Ltd. Ceiling Mount Loudspeaker DX-IC10

Description
The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Compact, affordable replacement for typical 12" competitor ceiling speakers. DX-IC10s can readily be combined with smaller members of the Desono DX family due to Biamp's uniform voicing technology, providing additional power and LF response in areas that require it. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC10 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.
Datasheet
Description
The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Compact, affordable replacement for typical 12" competitor ceiling speakers. DX-IC10s can readily be combined with smaller members of the Desono DX family due to Biamp's uniform voicing technology, providing additional power and LF response in areas that require it. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC10 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Beaverton, OR, United States
Ceiling Mount Loudspeaker
DX-IC10
Ceiling Mount Loudspeaker DX-IC10
The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Compact, affordable replacement for typical 12" competitor ceiling speakers. DX-IC10s can readily be combined with smaller members of the Desono DX family due to Biamp's uniform voicing technology, providing additional power and LF response in areas that require it. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC10 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.

The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and zone fill. Compact, affordable replacement for typical 12" competitor ceiling speakers.

DX-IC10s can readily be combined with smaller members of the Desono DX family due to Biamp's uniform voicing technology, providing additional power and LF response in areas that require it. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC10 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DX-IC10
Product Name Ceiling Mount Loudspeaker
SPL 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526857 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Impedance 8 ohms
View Details
MVP Series II 18
Specs
SPL 130 dB
Nominal Power 300 watts
Sensitivity 98 dB
View Details
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details