Visual Sound, Inc. EV Professional Mixer/Amplifier MA-606

Description
Electro-Voice The MA-606 professional rack-mount mixer/amplifier is designed for small-to-medium BGM/paging and public address system installations where reliable value is key. This new unit is an exceptional value, loaded with features, and is easy to install in a variety of system designs. The MA-606 provides a powerful 60 watts of output power into 70/100-volt or eight-ohm loads. The unit has a number of features that enable it to be customized to a wide range of background music and paging applications. Key Features: Four balanced microphone or line-level inputs - all available with 24-volt phantom power; 60 watts of output power for low impedance, 25-volt, 70-volt, or 100-volt speaker lines; two auxiliary stereo summing inputs with four-level sensitivity adjustment; balanced, line-level output to add additional power amplifiers; 24-volt powered operation available for emergency power requirements. Adjustable-level, telephone paging input; Independently adjustable low power monitor output.
Description
Electro-Voice The MA-606 professional rack-mount mixer/amplifier is designed for small-to-medium BGM/paging and public address system installations where reliable value is key. This new unit is an exceptional value, loaded with features, and is easy to install in a variety of system designs. The MA-606 provides a powerful 60 watts of output power into 70/100-volt or eight-ohm loads. The unit has a number of features that enable it to be customized to a wide range of background music and paging applications. Key Features: Four balanced microphone or line-level inputs - all available with 24-volt phantom power; 60 watts of output power for low impedance, 25-volt, 70-volt, or 100-volt speaker lines; two auxiliary stereo summing inputs with four-level sensitivity adjustment; balanced, line-level output to add additional power amplifiers; 24-volt powered operation available for emergency power requirements. Adjustable-level, telephone paging input; Independently adjustable low power monitor output.

Suppliers

Company
Product
Description
Supplier Links
EV Professional Mixer/Amplifier - MA-606 - Visual Sound, Inc.
Broomall, PA, USA
EV Professional Mixer/Amplifier
MA-606
EV Professional Mixer/Amplifier MA-606
Electro-Voice The MA-606 professional rack-mount mixer/amplifier is designed for small-to-medium BGM/paging and public address system installations where reliable value is key. This new unit is an exceptional value, loaded with features, and is easy to install in a variety of system designs. The MA-606 provides a powerful 60 watts of output power into 70/100-volt or eight-ohm loads. The unit has a number of features that enable it to be customized to a wide range of background music and paging applications. Key Features: Four balanced microphone or line-level inputs - all available with 24-volt phantom power; 60 watts of output power for low impedance, 25-volt, 70-volt, or 100-volt speaker lines; two auxiliary stereo summing inputs with four-level sensitivity adjustment; balanced, line-level output to add additional power amplifiers; 24-volt powered operation available for emergency power requirements. Adjustable-level, telephone paging input; Independently adjustable low power monitor output.

Electro-Voice

The MA-606 professional rack-mount mixer/amplifier is designed for small-to-medium BGM/paging and public address system installations where reliable value is key. This new unit is an exceptional value, loaded with features, and is easy to install in a variety of system designs. The MA-606 provides a powerful 60 watts of output power into 70/100-volt or eight-ohm loads. The unit has a number of features that enable it to be customized to a wide range of background music and paging applications.
Key Features: Four balanced microphone or line-level inputs - all available with 24-volt phantom power; 60 watts of output power for low impedance, 25-volt, 70-volt, or 100-volt speaker lines; two auxiliary stereo summing inputs with four-level sensitivity adjustment; balanced, line-level output to add additional power amplifiers; 24-volt powered operation available for emergency power requirements. Adjustable-level, telephone paging input; Independently adjustable low power monitor output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA-606
Product Name EV Professional Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 300 W x 1 @ 2 Ω / 200 W x 1 @ 4 Ω - 14.4V - XD300/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.00E-3 MHz
View Details