Visual Sound, Inc. Gooseneck Mic M115

Description
Fostex America 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral o... 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral on/off switch. M115 (XLR) - 90Hz - 12kHz 600ohm
Description
Fostex America 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral o... 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral on/off switch. M115 (XLR) - 90Hz - 12kHz 600ohm

Suppliers

Company
Product
Description
Supplier Links
Gooseneck Mic - M115 - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck Mic
M115
Gooseneck Mic M115
Fostex America 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral o... 200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral on/off switch. M115 (XLR) - 90Hz - 12kHz 600ohm

Fostex America

200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral o...

200mm Gooseneck unidirectional microphones with tailored response for optimum intelligibility. Both feature anti-wind noise circuitry, Hypercardioid pattern capsules for feedback reduction. Integral on/off switch. M115 (XLR) - 90Hz - 12kHz 600ohm

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M115
Product Name Gooseneck Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers