Visual Sound, Inc. HDTV COLOR MONITOR LM-702HDA

Description
TV One LM-702HDA is a high performance Multi-format, Dual 7" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. SDI, AES and analog audio monitoring is standard and front panel tally LED's can be activated externaly via the DB9 connector. The OSD Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (RG- B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. A rack mount kit is included that can tilted up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.
Description
TV One LM-702HDA is a high performance Multi-format, Dual 7" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. SDI, AES and analog audio monitoring is standard and front panel tally LED's can be activated externaly via the DB9 connector. The OSD Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (RG- B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. A rack mount kit is included that can tilted up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

Suppliers

Company
Product
Description
Supplier Links
HDTV COLOR MONITOR - LM-702HDA - Visual Sound, Inc.
Broomall, PA, USA
HDTV COLOR MONITOR
LM-702HDA
HDTV COLOR MONITOR LM-702HDA
TV One LM-702HDA is a high performance Multi-format, Dual 7" Color LCD Monitor for the broadcast and professional market. A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. SDI, AES and analog audio monitoring is standard and front panel tally LED's can be activated externaly via the DB9 connector. The OSD Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (RG- B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. A rack mount kit is included that can tilted up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

TV One

LM-702HDA is a high performance Multi-format, Dual 7" Color LCD Monitor for the broadcast and professional market.

A multitude of video signal formats may be accurately monitored. The high brightness, wide viewing angle, excellent contrast ratio and high definition color result in an outstanding image. The unit features inputs for SDI (either SD or HD) with an active output, Analog RGBHV, YPbPr Component Video, a Composite Video and a YC input. NTSC and PAL Television Standards are supported and automatically detected. SDI, AES and analog audio monitoring is standard and front panel tally LED's can be activated externaly via the DB9 connector. The OSD Menu contains all the necessary controls to adjust Contrast, Brightness, Sharpness, Color Level (RG- B), and other parameters necessary for optimum monitor performance. Results of these adjustments can be viewed via the On Screen Display. A Sync Delay (Pulse Cross) mode allows viewing of the vertical and horizontal sync and vertical blanking intervals. A Blue Only mode facilitates accurate monitor setup when viewing color bars. A rack mount kit is included that can tilted up or down. Although the monitor has excellent viewing angles, the tilt feature can be beneficial when circumstances necessitate mounting the monitor considerably above or below normal eye level.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-702HDA
Product Name HDTV COLOR MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
10.4 Inch Panel Mount Lcd Monitor - AMG-10IPPC02T2 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details