SECO SBC - 7"" Display kit KIT-7INCH-SA62

Description
- 7"" TFT RGB Display, I2C capacitive Touch Screen, Dual Touch, Resolution 800X480 - Video cable - LCD BOARD ADAPTER
Description
- 7"" TFT RGB Display, I2C capacitive Touch Screen, Dual Touch, Resolution 800X480 - Video cable - LCD BOARD ADAPTER

Suppliers

Company
Product
Description
Supplier Links
SBC - 7
Arezzo, Italy
SBC - 7"" Display kit
KIT-7INCH-SA62
SBC - 7"" Display kit KIT-7INCH-SA62
- 7"" TFT RGB Display, I2C capacitive Touch Screen, Dual Touch, Resolution 800X480 - Video cable - LCD BOARD ADAPTER

- 7"" TFT RGB Display, I2C capacitive Touch Screen, Dual Touch, Resolution 800X480 - Video cable - LCD BOARD ADAPTER

Supplier's Site

Technical Specifications

  SECO
Product Category Video Displays
Product Number KIT-7INCH-SA62
Product Name SBC - 7"" Display kit
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Lenovo Y27f 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details