Lenovo ThinkCentre TIO 21.5" Touch Monitor 10R0PAR1US

Description
The ThinkCenter Tiny-in-One 22" Gen3Touch helps you create a modular All-In-One (AIO) workspace free of cables and clutter. This borderless LED touchscreen with a lift / tilt / pivot / swivel stand and DisplayPort connectivity delivers reliable performance at an affordable price. Slip a Tiny PC into the back, tuck your cables through the included clip and enjoy seamless, distraction-free computing. The ThinkCentre Tiny-in-One 22" Gen3Touch includes Eye Comfort features that reduce a user's eye fatigue, enable a better user experience and enhance office user productivity.
Description
The ThinkCenter Tiny-in-One 22" Gen3Touch helps you create a modular All-In-One (AIO) workspace free of cables and clutter. This borderless LED touchscreen with a lift / tilt / pivot / swivel stand and DisplayPort connectivity delivers reliable performance at an affordable price. Slip a Tiny PC into the back, tuck your cables through the included clip and enjoy seamless, distraction-free computing. The ThinkCentre Tiny-in-One 22" Gen3Touch includes Eye Comfort features that reduce a user's eye fatigue, enable a better user experience and enhance office user productivity.

Suppliers

Company
Product
Description
Supplier Links
ThinkCentre TIO 21.5
Morrisville, NC, USA
ThinkCentre TIO 21.5" Touch Monitor
10R0PAR1US
ThinkCentre TIO 21.5" Touch Monitor 10R0PAR1US
The ThinkCenter Tiny-in-One 22" Gen3Touch helps you create a modular All-In-One (AIO) workspace free of cables and clutter. This borderless LED touchscreen with a lift / tilt / pivot / swivel stand and DisplayPort connectivity delivers reliable performance at an affordable price. Slip a Tiny PC into the back, tuck your cables through the included clip and enjoy seamless, distraction-free computing. The ThinkCentre Tiny-in-One 22" Gen3Touch includes Eye Comfort features that reduce a user's eye fatigue, enable a better user experience and enhance office user productivity.

The ThinkCenter Tiny-in-One 22" Gen3Touch helps you create a modular All-In-One (AIO) workspace free of cables and clutter. This borderless LED touchscreen with a lift / tilt / pivot / swivel stand and DisplayPort connectivity delivers reliable performance at an affordable price. Slip a Tiny PC into the back, tuck your cables through the included clip and enjoy seamless, distraction-free computing. The ThinkCentre Tiny-in-One 22" Gen3Touch includes Eye Comfort features that reduce a user's eye fatigue, enable a better user experience and enhance office user productivity.

Supplier's Site

Technical Specifications

  Lenovo
Product Category Video Displays
Product Number 10R0PAR1US
Product Name ThinkCentre TIO 21.5" Touch Monitor
Monitor Type LCD Display
Color Color
Input Types DP, 3in1
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428530 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Black and White
Diagonal Screen Size 10 inch (254 mm)
Mounting Stand Alone/Desktop
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details