Visual Sound, Inc. LittleMax Loudspeaker LM 12-1

Description
Dynacord The LM12-1 is a sub woofer system with an integrated passive PowerMax 12 sub woofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an Electro-Voice DL12 BFH woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM10-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Electro-Voice DL12 BFH woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM12-1 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. In the cabinet's top is a recessed polemount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.
Description
Dynacord The LM12-1 is a sub woofer system with an integrated passive PowerMax 12 sub woofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an Electro-Voice DL12 BFH woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM10-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Electro-Voice DL12 BFH woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM12-1 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. In the cabinet's top is a recessed polemount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Suppliers

Company
Product
Description
Supplier Links
LittleMax Loudspeaker - LM 12-1 - Visual Sound, Inc.
Broomall, PA, USA
LittleMax Loudspeaker
LM 12-1
LittleMax Loudspeaker LM 12-1
Dynacord The LM12-1 is a sub woofer system with an integrated passive PowerMax 12 sub woofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an Electro-Voice DL12 BFH woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM10-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Electro-Voice DL12 BFH woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM12-1 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. In the cabinet's top is a recessed polemount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Dynacord

The LM12-1 is a sub woofer system with an integrated passive PowerMax 12 sub woofer frequency crossover, highest efficiency and extreme compact dimensions. The optimally vented cabinet design houses an Electro-Voice DL12 BFH woofer, which guarantees highest power handling, high efficiency, and low distortion. The integrated passive PowerMax 12 crossover allows direct parallel operation of the sub woofer together with full range cabinets, such as the LM10-2, and easy setup of passive satellite systems. Thermal breakers and halogen protectors prevent that the Electro-Voice DL12 BFH woofer is damaged by critical output levels and short-term thermal overload. The enclosure is made of 16 mm Mediapan. It is slotted, glued and internally braced to eliminate unwanted resonances. The cabinet's surface is coated with hard-wearing matt black structure lacquer. Front-protection for the woofer is gained through an extremely stable, powder-coated metal grille. The terminal board of the LM12-1 provides two Speakon female-type connectors which ensure a secure connection and trouble-free carrying the signal through. In the cabinet's top is a recessed polemount stand flange allowing to easily establish satellite systems. A recessed handle on the side guarantees easy and safe transportation. Four heavily dimensioned rubber foot stands ensure reliable stand.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LM 12-1
Product Name LittleMax Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details