Tymphany Corporation XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm XXLS-P835017

Description
Peerless Platinum Subwoofers (XXLS-P835017) XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm
Description
Peerless Platinum Subwoofers (XXLS-P835017) XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XXLS Subwoofer, 12
Cupertino, CA, USA
XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm
XXLS-P835017
XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm XXLS-P835017
Peerless Platinum Subwoofers (XXLS-P835017) XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm

Peerless Platinum Subwoofers (XXLS-P835017)
XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XXLS-P835017
Product Name XXLS Subwoofer, 12" (300 mm), black alu cone, alu basket, 4 ohm
Nominal Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details