Visual Sound, Inc. Ovalesque Series Landscape Garden Speaker LGS100-DVC

Description
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" speaker, Full range, 360? of sound, 100 Watts maximum power. • 5, 10, 20, 40 Watts power selector for 70 Volts models. • Built-in low voltage lighting available. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxWxH): 17 x 14 x 17.5, Weight: 19-21 lbs. • Polyethylene enclosure. • Color/s: Dark Grey, Granite, Green, Sandstone.
Description
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" speaker, Full range, 360? of sound, 100 Watts maximum power. • 5, 10, 20, 40 Watts power selector for 70 Volts models. • Built-in low voltage lighting available. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxWxH): 17 x 14 x 17.5, Weight: 19-21 lbs. • Polyethylene enclosure. • Color/s: Dark Grey, Granite, Green, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ovalesque Series Landscape Garden Speaker
LGS100-DVC
Ovalesque Series Landscape Garden Speaker LGS100-DVC
OWI, Inc. • 8 Ohms and 70 Volts models. • 6.5" speaker, Full range, 360? of sound, 100 Watts maximum power. • 5, 10, 20, 40 Watts power selector for 70 Volts models. • Built-in low voltage lighting available. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxWxH): 17 x 14 x 17.5, Weight: 19-21 lbs. • Polyethylene enclosure. • Color/s: Dark Grey, Granite, Green, Sandstone.

OWI, Inc.

• 8 Ohms and 70 Volts models. • 6.5" speaker, Full range, 360? of sound, 100 Watts maximum power. • 5, 10, 20, 40 Watts power selector for 70 Volts models. • Built-in low voltage lighting available. • UV-light resistant, bug, puppy and lawnmower proof. • Outdoor / Indoor. • Dimensions: (inches/LxWxH): 17 x 14 x 17.5, Weight: 19-21 lbs. • Polyethylene enclosure. • Color/s: Dark Grey, Granite, Green, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LGS100-DVC
Product Name Ovalesque Series Landscape Garden Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details