RS Components, Ltd. Speakers 526810

Description
Full Rge Mini Spker 36mm 1W 8Ohm
Request a Quote
Description
Full Rge Mini Spker 36mm 1W 8Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526810
Speakers 526810
Full Rge Mini Spker 36mm 1W 8Ohm

Full Rge Mini Spker 36mm 1W 8Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526810
Product Name Speakers
SPL 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details