Visual Sound, Inc. 30-Inch MultiSync® 90 Series Widescreen LCD Monitor with Wide Color Gamut LCD3090WQXi-BK

Description
NEC Display Solutions Gain a new perspective on your desktop with the 30" NEC MultiSync LCD3090WQXi, a widescreen LCD display loaded with advanced technologies and features. Your productivity will soar with this model's wide-format (16:10) design, which provides roughly the same work area as two smaller-sized displays and allows you to simultaneously view/work in multiple application windows. Achieve unrivaled color performance with a wide color gamut, a 12-bit lookup table, and X-Light™ Pro and ColorComp™ technologies. Wide color gamut (97.8% coverage of AdobeRGB) Auto Luminance control with X-Light™ Pro backlight/sensor design for consistent brightness and color ColorComp™ technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Supports internal programmable 12-bit lookup tables (LUTs) for calibration High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor Standalone color calibration and matching function without the need of a PC using an optional sensor connected directly to the display Designed for landscape or portrait usage without degradation of performance or the display's lifecycle Ambient light sensor and automatic backlight adjustment allows for use in any lighting conditions Digital and analog inputs with true MultiSync support for non-native resolutions
Description
NEC Display Solutions Gain a new perspective on your desktop with the 30" NEC MultiSync LCD3090WQXi, a widescreen LCD display loaded with advanced technologies and features. Your productivity will soar with this model's wide-format (16:10) design, which provides roughly the same work area as two smaller-sized displays and allows you to simultaneously view/work in multiple application windows. Achieve unrivaled color performance with a wide color gamut, a 12-bit lookup table, and X-Light™ Pro and ColorComp™ technologies. Wide color gamut (97.8% coverage of AdobeRGB) Auto Luminance control with X-Light™ Pro backlight/sensor design for consistent brightness and color ColorComp™ technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Supports internal programmable 12-bit lookup tables (LUTs) for calibration High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor Standalone color calibration and matching function without the need of a PC using an optional sensor connected directly to the display Designed for landscape or portrait usage without degradation of performance or the display's lifecycle Ambient light sensor and automatic backlight adjustment allows for use in any lighting conditions Digital and analog inputs with true MultiSync support for non-native resolutions

Suppliers

Company
Product
Description
Supplier Links
30-Inch MultiSync® 90 Series Widescreen LCD Monitor with Wide Color Gamut - LCD3090WQXi-BK - Visual Sound, Inc.
Broomall, PA, USA
30-Inch MultiSync® 90 Series Widescreen LCD Monitor with Wide Color Gamut
LCD3090WQXi-BK
30-Inch MultiSync® 90 Series Widescreen LCD Monitor with Wide Color Gamut LCD3090WQXi-BK
NEC Display Solutions Gain a new perspective on your desktop with the 30" NEC MultiSync LCD3090WQXi, a widescreen LCD display loaded with advanced technologies and features. Your productivity will soar with this model's wide-format (16:10) design, which provides roughly the same work area as two smaller-sized displays and allows you to simultaneously view/work in multiple application windows. Achieve unrivaled color performance with a wide color gamut, a 12-bit lookup table, and X-Light™ Pro and ColorComp™ technologies. Wide color gamut (97.8% coverage of AdobeRGB) Auto Luminance control with X-Light™ Pro backlight/sensor design for consistent brightness and color ColorComp™ technology compensates for slight variations in luminance and color uniformity, providing even color across the screen IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels Supports internal programmable 12-bit lookup tables (LUTs) for calibration High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor Standalone color calibration and matching function without the need of a PC using an optional sensor connected directly to the display Designed for landscape or portrait usage without degradation of performance or the display's lifecycle Ambient light sensor and automatic backlight adjustment allows for use in any lighting conditions Digital and analog inputs with true MultiSync support for non-native resolutions

NEC Display Solutions

Gain a new perspective on your desktop with the 30" NEC MultiSync LCD3090WQXi, a widescreen LCD display loaded with advanced technologies and features. Your productivity will soar with this model's wide-format (16:10) design, which provides roughly the same work area as two smaller-sized displays and allows you to simultaneously view/work in multiple application windows. Achieve unrivaled color performance with a wide color gamut, a 12-bit lookup table, and X-Light™ Pro and ColorComp™ technologies.

  • Wide color gamut (97.8% coverage of AdobeRGB)
  • Auto Luminance control with X-Light™ Pro backlight/sensor design for consistent brightness and color
  • ColorComp™ technology compensates for slight variations in luminance and color uniformity, providing even color across the screen
  • IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels
  • Supports internal programmable 12-bit lookup tables (LUTs) for calibration
  • High resolution (up to 2560 x 1600) allows for more content to be displayed on a single monitor
  • Standalone color calibration and matching function without the need of a PC using an optional sensor connected directly to the display
  • Designed for landscape or portrait usage without degradation of performance or the display's lifecycle
  • Ambient light sensor and automatic backlight adjustment allows for use in any lighting conditions
  • Digital and analog inputs with true MultiSync support for non-native resolutions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD3090WQXi-BK
Product Name 30-Inch MultiSync® 90 Series Widescreen LCD Monitor with Wide Color Gamut
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540006 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Lenovo L27q 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details
SBC - 15
Specs
Screen Resolution 1366X768
Diagonal Screen Size 15 inch (381 mm)
View Details