Lenovo L27q monitor provides an unobstructed viewing experience with Near-Edgeless infinity screen. Boasting a QHD resolution, you can see 1.7 times more detail than a conventional Full HD monitor. The large 27" screen offers enough screen real estate to have multiple working windows at once. Complemented by a 99% sRGB color gamut and 1.07 billion colors, picture quality is superb with vibrancy and fidelity. The impressive and elegant warm silver color assures an eye-catching display that will be a centrepiece in your home or office. It has HDMI and DP interfaces for versatile connectivity with PCs. And with TUV Eye Comfort Certification, the L27q helps relieve eye discomfort with a flicker-free screen and minimal unwanted reflection.
| Lenovo | |
|---|---|
| Product Category | Video Displays |
| Product Number | 65D4GCC1US |
| Product Name | Lenovo L27q 27" Monitor |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | HDMI; DP |
| Screen Resolution | 2560 x 1440 |