SECO SBC - 15"" Display kit KIT-15INCH-SA62

Description
- 15,6"" LVDS Display, Resolution 1366X768 24bit - Video cable
Description
- 15,6"" LVDS Display, Resolution 1366X768 24bit - Video cable

Suppliers

Company
Product
Description
Supplier Links
SBC - 15
Arezzo, Italy
SBC - 15"" Display kit
KIT-15INCH-SA62
SBC - 15"" Display kit KIT-15INCH-SA62
- 15,6"" LVDS Display, Resolution 1366X768 24bit - Video cable

- 15,6"" LVDS Display, Resolution 1366X768 24bit - Video cable

Supplier's Site

Technical Specifications

  SECO
Product Category Video Displays
Product Number KIT-15INCH-SA62
Product Name SBC - 15"" Display kit
Screen Resolution 1366X768
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details