Visual Sound, Inc. 21-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty LCD2190UXi-BK-SV

Description
NEC Display Solutions The 21-inch NEC MultiSync® LCD2190UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB. ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen 12-bit look up table creates finer gray gradiation and allows crisp clear images Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors Ultra-Wide Viewing Angles are perfect for multiple observers from many positions Advanced NTAA(No-Touch-Auto-A djust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device
Description
NEC Display Solutions The 21-inch NEC MultiSync® LCD2190UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB. ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen 12-bit look up table creates finer gray gradiation and allows crisp clear images Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors Ultra-Wide Viewing Angles are perfect for multiple observers from many positions Advanced NTAA(No-Touch-Auto-A djust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device

Suppliers

Company
Product
Description
Supplier Links
21-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty - LCD2190UXi-BK-SV - Visual Sound, Inc.
Broomall, PA, USA
21-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty
LCD2190UXi-BK-SV
21-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty LCD2190UXi-BK-SV
NEC Display Solutions The 21-inch NEC MultiSync® LCD2190UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB. ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen 12-bit look up table creates finer gray gradiation and allows crisp clear images Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors Ultra-Wide Viewing Angles are perfect for multiple observers from many positions Advanced NTAA(No-Touch-Auto-A djust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device

NEC Display Solutions

The 21-inch NEC MultiSync® LCD2190UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 70% of NTSC and 69% of Adobe RGB.

  • ColorComp compensates for slight variations of white/color uniformity to create even consistent tones throughout the viewing screen
  • 12-bit look up table creates finer gray gradiation and allows crisp clear images
  • Ambix3TM technology allows up to 3 computers or other imputs via VGA, DVI-I & DVI-D to be connected to a single monitor and switch between all three of them
  • Real Time Clock has the ability to set schedules for on/off times 24 x 7 and can be set to warm up 30 minutes before use for optimun color representation
  • OSM lockout allows the ability to lockout all functions including power and limits non users from adjusting pre set adjustments determined by end user
  • Auto Black Level Adjustment allows automatic control of blackness levels which is superior for creating greater ranges of black colors
  • Ultra-Wide Viewing Angles are perfect for multiple observers from many positions
  • Advanced NTAA(No-Touch-Auto-Adjust) input signal is checked every 30 minutes and always when the monitor is connected to a new input device
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2190UXi-BK-SV
Product Name 21-Inch MultiSync® 90 Series Flat Panel LCD Monitor, with SpectraView, Black Cabinet, Standard 4 year warranty
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
PresencePLUS Monitors -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Black and White (optional feature); Color (optional feature); Monochrome (optional feature)
Screen Resolution VGA (640 x 480)
View Details
Transvideo CineMonitor HD6 SBL Evolution - 917TS0047 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 7.68 inch (195 mm)
View Details