ZGC, Inc. Transvideo CineMonitor HD6 SBL Evolution 917TS0047

Description
Transvideo CineMonitor HD6 SBL Evolution SuperBright with the latest LED backlight technology outputing over 1000 Nits for full sun The TRANSVIDEO CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation with a low power consumption.The CineMonitorHD6 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD6 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD6 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.
Description
Transvideo CineMonitor HD6 SBL Evolution SuperBright with the latest LED backlight technology outputing over 1000 Nits for full sun The TRANSVIDEO CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation with a low power consumption.The CineMonitorHD6 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD6 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD6 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD6 SBL Evolution - 917TS0047 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD6 SBL Evolution
917TS0047
Transvideo CineMonitor HD6 SBL Evolution 917TS0047
Transvideo CineMonitor HD6 SBL Evolution SuperBright with the latest LED backlight technology outputing over 1000 Nits for full sun The TRANSVIDEO CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation with a low power consumption.The CineMonitorHD6 SBL Evolution has a HDMI input, optimized for DSLR use. Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD6 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less. TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). CineMonitorHD6 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by the user with a USB key. CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Multiple Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse. Monitoring Functions Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator. Advanced Functions Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Transvideo CineMonitor HD6 SBL Evolution
SuperBright with the latest LED backlight technology outputing over 1000 Nits for full sun
The TRANSVIDEO CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation with a low power consumption.The CineMonitorHD6 SBL Evolution has a HDMI input, optimized for DSLR use.
Featuring TRANSVIDEO's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD6 SBL Evolution provides true monitoring of exising in-camera images with 1 -frame delay or less.
TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow).
CineMonitorHD6 SBL Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring.
CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation.
Firmware and software updates are possible by the user with a USB key.
CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD.
Multiple Display Setting
The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Blue Check, Colorimetry & Gamma Adjustments, Display Mode (Color, Green or Black & White), Zoom & Reframe, Image Flips & Monitor Reverse.
Monitoring Functions
Necessary functions for HD monitoring are included: Luminance Waveform with user- programmable clipping levels, Histogram, Vectorscope, Overexposure Control as well as Full color Frameline & Matting Generator.
Advanced Functions
Also includes Line, Sweep & Multiple Parade Waveforms, Time-Code, Embedded Audio Monitoring, i/ Lenses, Voltage Monitoring, Focus Helper as well as Tri-color Tally.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0047
Product Name Transvideo CineMonitor HD6 SBL Evolution
Input Types Component; HDMI; RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details
Transvideo CineMonitor HD10 SB Evolution - 917TS0054 - ZGC, Inc.
Specs
Input Types Component; RGB
Screen Width 10.55 inch (268 mm)
Input Voltage Type Uses DC Voltage
View Details