Banner Engineering Corp. PresencePLUS Monitors

Description
Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model Connects directly to PresencePLUS sensor, using optional cable
Datasheet
Description
Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model Connects directly to PresencePLUS sensor, using optional cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PresencePLUS Monitors -  - Banner Engineering Corp.
Minneapolis, MN, USA
PresencePLUS Monitors
PresencePLUS Monitors
Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model Connects directly to PresencePLUS sensor, using optional cable

Overview



  • Displays inspection images in real time
  • Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor
  • Permits adjustment of overall picture quality
  • Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model
  • Connects directly to PresencePLUS sensor, using optional cable
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Video Displays
Product Name PresencePLUS Monitors
Monitor Type LCD Display
Color Black and White (optional feature); Color (optional feature); Monochrome (optional feature)
Screen Resolution VGA (640 x 480)
Video Format PAL; NTSC
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
iVu Remote Display -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details
KVM - RDC-1171-C1 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details