Visual Sound, Inc. 10M LC MM 3.0mm Zipcord LSZH LC-LC-MM-10M

Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10M LC MM 3.0mm Zipcord LSZH
LC-LC-MM-10M
10M LC MM 3.0mm Zipcord LSZH LC-LC-MM-10M
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Comprehensive

Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number LC-LC-MM-10M
Product Name 10M LC MM 3.0mm Zipcord LSZH
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details