S.I.Tech Fiber Optic Cable Assembly part number 6002 is a multimode 62.5 µm fiber cable designed for outdoor use with a breakout kit, supporting up to 2 fibers and offering an attenuation of 3 dB/Km at 850 nm. The assembly uses a specified connector type and is individually tested, serialized, and packed. Cable types including ruggedized, plenum, aerial, or burial are available upon request.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 6002 |
| Product Name | Fiber Optic Cable |
| Cable Type | Duplex; Multifiber (optional feature) |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |