Newport MKS Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. F-SV-C-1FCA

Description
The F-SV-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 633 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote
Description
The F-SV-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 633 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Irvine, CA, United States
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors.
F-SV-C-1FCA
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. F-SV-C-1FCA
The F-SV-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 633 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile. Fiber Construction Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection. Custom Singlemode Patch Cables Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

The F-SV-C-1FCA Singlemode Fiber Patch cord has a 1 meter length and has FC/APC connectors at both ends. It uses F-SV-C Single-Mode Fiber that is all-glass and supports single-mode light propagation for a 633 nm operating wavelength. This low attenuation, step-index fiber has a uniform core refractive index and a matched-clad profile.

Fiber Construction

Our standard patch cables are available in several different lengths and connector types. These fibers have a 900 µm jacket surrounded by a layer of Aramid yarn for extra protection. A 2.5 mm PVC cable jacket provides additional environmental protection.

Custom Singlemode Patch Cables


Use Model Number to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SV-C-1FCA
Product Name Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors.
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details