Visual Sound, Inc. Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L LBS8-CP

Description
Lowell Manufacturing Company LBS8-CP: 23.75"L tile bridge with round opening. This tile bridge must be used with a backbox. Formed construction is lightweight with rigid support Mounts 8" speakers with noted Lowell grille and backbox combinations Mounts backbox Models CP84, CP85, CP87, CP810, and DX108
Description
Lowell Manufacturing Company LBS8-CP: 23.75"L tile bridge with round opening. This tile bridge must be used with a backbox. Formed construction is lightweight with rigid support Mounts 8" speakers with noted Lowell grille and backbox combinations Mounts backbox Models CP84, CP85, CP87, CP810, and DX108

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L - LBS8-CP - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L
LBS8-CP
Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L LBS8-CP
Lowell Manufacturing Company LBS8-CP: 23.75"L tile bridge with round opening. This tile bridge must be used with a backbox. Formed construction is lightweight with rigid support Mounts 8" speakers with noted Lowell grille and backbox combinations Mounts backbox Models CP84, CP85, CP87, CP810, and DX108

Lowell Manufacturing Company

LBS8-CP: 23.75"L tile bridge with round opening. This tile bridge must be used with a backbox.

  • Formed construction is lightweight with rigid support
  • Mounts 8" speakers with noted Lowell grille and backbox combinations
  • Mounts backbox Models CP84, CP85, CP87, CP810, and DX108
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS8-CP
Product Name Tile Bridge-8in Spkr, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1270-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details