Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel,10in Dia x 10in Deep IX-810

Description
Lowell Manufacturing Company IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.
Description
Lowell Manufacturing Company IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel,10in Dia x 10in Deep - IX-810 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel,10in Dia x 10in Deep
IX-810
Backbox-Recessed-8in Spkr, Steel,10in Dia x 10in Deep IX-810
Lowell Manufacturing Company IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Lowell Manufacturing Company

IX810: 10.63" dia. x 10"D steel backbox (flat mounting flange) with internal mounting plate to directly mount speaker in new construction or acoustic tile ceilings. The design allows heavier speakers to be used with torsion-mount grilles. Backbox has 4 combination knockouts (0.5"-0.75"), torsion slots on inner plate, 1.5" acoustic batting, and multi-use top cover plate with side flanges and holes for seismic tie-down or flown installation. Includes center-mount, removable 1-gang plate with metal connector for wire termination and access to transformer mounting bracket (suspended internally from plate). Black. Accepts torsion-mount grilles: CN8M, CS8W, WB8T, or screw-mount grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IX-810
Product Name Backbox-Recessed-8in Spkr, Steel,10in Dia x 10in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - KUBO3 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 40 watts
Impedance 8 ohms
Application Loudspeaker; MusicAudio
View Details