RS Components, Ltd. Speakers 277368

Description
StarTech.com DKTBRSPMPD Speaker
Request a Quote
Description
StarTech.com DKTBRSPMPD Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 277368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
277368
Speakers 277368
StarTech.com DKTBRSPMPD Speaker

StarTech.com DKTBRSPMPD Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 277368
Product Name Speakers
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details