Visual Sound, Inc. In-Wall Mixer/Amplifier IWA250

Description
Biamp Systems, Inc. The IWA250 In-Wall Powered Mixer provides an 8 input/2 output mixer with emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. The IWA 250 In-Wall Powered Mixer provides an 8 input/2 output mixer plus emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. Optional VCA remote control cards may be added for controlling mixer input/output levels. Designed for in-wall or surface mounting, with integral security cover, the IWA 250 is UL/C-UL listed and is covered by a five-year warranty. Six balanced microphone/line level mixer input channels Two balanced/summing line level mixer input channels High & low tone controls on each mixer input channel Independent main & aux level controls on each channel Trim control & peak indicator on each mic/line input channel Additional balanced line input for emergency page interrupt Main & aux mixer outputs with master level controls Mixer functions provided on screw-driver adjustable controls Optional VCA cards for remote control of input/output levels 9-band graphic equalization integrated at amplifier input Patch points provided for mixer outputs & equalizer input Mixer inputs & outputs on front panel plug-in barrier strips Output taps for standard and distributed speaker systems +48 Volt phantom power selectable for microphone inputs "In-wall" or "surface-mount" chassis with security cover UL and C-UL listed Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. The IWA250 In-Wall Powered Mixer provides an 8 input/2 output mixer with emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. The IWA 250 In-Wall Powered Mixer provides an 8 input/2 output mixer plus emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. Optional VCA remote control cards may be added for controlling mixer input/output levels. Designed for in-wall or surface mounting, with integral security cover, the IWA 250 is UL/C-UL listed and is covered by a five-year warranty. Six balanced microphone/line level mixer input channels Two balanced/summing line level mixer input channels High & low tone controls on each mixer input channel Independent main & aux level controls on each channel Trim control & peak indicator on each mic/line input channel Additional balanced line input for emergency page interrupt Main & aux mixer outputs with master level controls Mixer functions provided on screw-driver adjustable controls Optional VCA cards for remote control of input/output levels 9-band graphic equalization integrated at amplifier input Patch points provided for mixer outputs & equalizer input Mixer inputs & outputs on front panel plug-in barrier strips Output taps for standard and distributed speaker systems +48 Volt phantom power selectable for microphone inputs "In-wall" or "surface-mount" chassis with security cover UL and C-UL listed Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
In-Wall Mixer/Amplifier - IWA250 - Visual Sound, Inc.
Broomall, PA, USA
In-Wall Mixer/Amplifier
IWA250
In-Wall Mixer/Amplifier IWA250
Biamp Systems, Inc. The IWA250 In-Wall Powered Mixer provides an 8 input/2 output mixer with emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. The IWA 250 In-Wall Powered Mixer provides an 8 input/2 output mixer plus emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. Optional VCA remote control cards may be added for controlling mixer input/output levels. Designed for in-wall or surface mounting, with integral security cover, the IWA 250 is UL/C-UL listed and is covered by a five-year warranty. Six balanced microphone/line level mixer input channels Two balanced/summing line level mixer input channels High & low tone controls on each mixer input channel Independent main & aux level controls on each channel Trim control & peak indicator on each mic/line input channel Additional balanced line input for emergency page interrupt Main & aux mixer outputs with master level controls Mixer functions provided on screw-driver adjustable controls Optional VCA cards for remote control of input/output levels 9-band graphic equalization integrated at amplifier input Patch points provided for mixer outputs & equalizer input Mixer inputs & outputs on front panel plug-in barrier strips Output taps for standard and distributed speaker systems +48 Volt phantom power selectable for microphone inputs "In-wall" or "surface-mount" chassis with security cover UL and C-UL listed Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

The IWA250 In-Wall Powered Mixer provides an 8 input/2 output mixer with emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems.

The IWA 250 In-Wall Powered Mixer provides an 8 input/2 output mixer plus emergency page interrupt, a 9-band graphic equalizer, and a 250 Watt power amplifier with outputs for standard and distributed speaker systems. Optional VCA remote control cards may be added for controlling mixer input/output levels. Designed for in-wall or surface mounting, with integral security cover, the IWA 250 is UL/C-UL listed and is covered by a five-year warranty.

  • Six balanced microphone/line level mixer input channels
  • Two balanced/summing line level mixer input channels
  • High & low tone controls on each mixer input channel
  • Independent main & aux level controls on each channel
  • Trim control & peak indicator on each mic/line input channel
  • Additional balanced line input for emergency page interrupt
  • Main & aux mixer outputs with master level controls
  • Mixer functions provided on screw-driver adjustable controls
  • Optional VCA cards for remote control of input/output levels
  • 9-band graphic equalization integrated at amplifier input
  • Patch points provided for mixer outputs & equalizer input
  • Mixer inputs & outputs on front panel plug-in barrier strips
  • Output taps for standard and distributed speaker systems
  • +48 Volt phantom power selectable for microphone inputs
  • "In-wall" or "surface-mount" chassis with security cover
  • UL and C-UL listed
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number IWA250
Product Name In-Wall Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details