Visual Sound, Inc. In-Wall Speaker IW500b

Description
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 25 mm (1 in) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.
Description
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 25 mm (1 in) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

Suppliers

Company
Product
Description
Supplier Links
In-Wall Speaker - IW500b - Visual Sound, Inc.
Broomall, PA, USA
In-Wall Speaker
IW500b
In-Wall Speaker IW500b
SoundTube Entertainment, Inc. *BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented). *One 5.25 in (133 mm) polypropylene woofer and one 25 mm (1 in) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard. *106.5 dB Max. SPL offers high output capabilities and reduced amplification costs. *Rapid installation blind-mount system for quick and secure installation. *Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking. *Integrated UL-listed steel enclosure with conduit connections. *Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

SoundTube Entertainment, Inc.

*BroadBeam® waveguide technology delivers a consistent dispersion pattern up to 10kHz for maximum coverage area per speaker (EASE™ documented).
*One 5.25 in (133 mm) polypropylene woofer and one 25 mm (1 in) convex aluminum tweeter with FerroFluid cooling mounted to an M5 Motorboard.
*106.5 dB Max. SPL offers high output capabilities and reduced amplification costs.
*Rapid installation blind-mount system for quick and secure installation.
*Easy-access 6-position tap switch for 25, 70.7 & 100 Volt applications with voice coil/8 Ohm direct simplifies ordering & inventory tracking.
*Integrated UL-listed steel enclosure with conduit connections.
*Included accessories: Mounting hardware, paint mask, hole template and conduit connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IW500b
Product Name In-Wall Speaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details