Visual Sound, Inc. WideLine Array Speaker System ISIS WL 2102

Description
QSC Audio Products, Inc. The QSC ISIS WideLine is a full-range, wide-angle line array speaker system designed for ballrooms, theaters, nightclubs, concert halls, and houses of worship. The WideLine features an open, natural sound and an exceptional 140-degree horizontal dispersion pattern - the widest of any line array system currently available. As with all ISIS products, the emphasis is on rapid set-up, accurate audio performance, and reduced labor requirements. Multiple aperture, diffraction slot waveguide provides exceptionally wide dispersion (140°) and a near-ideal line source Higher power handling than other compact line array systems 3-way, bi-amp or tri-amp design with selectable frequency shading between the enclosure's two woofers Dual 10", 16-ohm long excursion, high power, low frequency transducers Single 1.4" exit, 3" diaphragm, 16-ohm neodymium high frequency compression driver Bass reflex, trapezoidal enclosure Enclosure is weather and UV resistant Cored Composite construction results in greater enclosure rigidity, increased output and lighter weight Fully captive hardware design incorporates all components necessary for box to box rigging (less the fly grid)
Description
QSC Audio Products, Inc. The QSC ISIS WideLine is a full-range, wide-angle line array speaker system designed for ballrooms, theaters, nightclubs, concert halls, and houses of worship. The WideLine features an open, natural sound and an exceptional 140-degree horizontal dispersion pattern - the widest of any line array system currently available. As with all ISIS products, the emphasis is on rapid set-up, accurate audio performance, and reduced labor requirements. Multiple aperture, diffraction slot waveguide provides exceptionally wide dispersion (140°) and a near-ideal line source Higher power handling than other compact line array systems 3-way, bi-amp or tri-amp design with selectable frequency shading between the enclosure's two woofers Dual 10", 16-ohm long excursion, high power, low frequency transducers Single 1.4" exit, 3" diaphragm, 16-ohm neodymium high frequency compression driver Bass reflex, trapezoidal enclosure Enclosure is weather and UV resistant Cored Composite construction results in greater enclosure rigidity, increased output and lighter weight Fully captive hardware design incorporates all components necessary for box to box rigging (less the fly grid)

Suppliers

Company
Product
Description
Supplier Links
WideLine Array Speaker System - ISIS WL 2102 - Visual Sound, Inc.
Broomall, PA, USA
WideLine Array Speaker System
ISIS WL 2102
WideLine Array Speaker System ISIS WL 2102
QSC Audio Products, Inc. The QSC ISIS WideLine is a full-range, wide-angle line array speaker system designed for ballrooms, theaters, nightclubs, concert halls, and houses of worship. The WideLine features an open, natural sound and an exceptional 140-degree horizontal dispersion pattern - the widest of any line array system currently available. As with all ISIS products, the emphasis is on rapid set-up, accurate audio performance, and reduced labor requirements. Multiple aperture, diffraction slot waveguide provides exceptionally wide dispersion (140°) and a near-ideal line source Higher power handling than other compact line array systems 3-way, bi-amp or tri-amp design with selectable frequency shading between the enclosure's two woofers Dual 10", 16-ohm long excursion, high power, low frequency transducers Single 1.4" exit, 3" diaphragm, 16-ohm neodymium high frequency compression driver Bass reflex, trapezoidal enclosure Enclosure is weather and UV resistant Cored Composite construction results in greater enclosure rigidity, increased output and lighter weight Fully captive hardware design incorporates all components necessary for box to box rigging (less the fly grid)

QSC Audio Products, Inc.

The QSC ISIS WideLine is a full-range, wide-angle line array speaker system designed for ballrooms, theaters, nightclubs, concert halls, and houses of worship. The WideLine features an open, natural sound and an exceptional 140-degree horizontal dispersion pattern - the widest of any line array system currently available. As with all ISIS products, the emphasis is on rapid set-up, accurate audio performance, and reduced labor requirements.

  • Multiple aperture, diffraction slot waveguide provides exceptionally wide dispersion (140°) and a near-ideal line source
  • Higher power handling than other compact line array systems
  • 3-way, bi-amp or tri-amp design with selectable frequency shading between the enclosure's two woofers
  • Dual 10", 16-ohm long excursion, high power, low frequency transducers
  • Single 1.4" exit, 3" diaphragm, 16-ohm neodymium high frequency compression driver
  • Bass reflex, trapezoidal enclosure
  • Enclosure is weather and UV resistant
  • Cored Composite construction results in greater enclosure rigidity, increased output and lighter weight
  • Fully captive hardware design incorporates all components necessary for box to box rigging (less the fly grid)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ISIS WL 2102
Product Name WideLine Array Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1000 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details