Visual Sound, Inc. Low Impedance Power Amplifier, 500 Watts ISA500Ti

Description
QSC Audio Products, Inc. Unique among distributed sound power amplifiers, the "Ti" versions will drive 8- or 4-ohm loads and a distributed system on the same channel simultaneously. This enables a sound contractor to reduce the number of required amplifier channels by allowing a limited number of distributed speakers to be attached to the same amp as is powering the main sound system. Simple barrier strip connection determines output mode Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz ) Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection 3-year warranty plus optional 3-year extended service contract
Description
QSC Audio Products, Inc. Unique among distributed sound power amplifiers, the "Ti" versions will drive 8- or 4-ohm loads and a distributed system on the same channel simultaneously. This enables a sound contractor to reduce the number of required amplifier channels by allowing a limited number of distributed speakers to be attached to the same amp as is powering the main sound system. Simple barrier strip connection determines output mode Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz ) Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection 3-year warranty plus optional 3-year extended service contract

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Power Amplifier, 500 Watts - ISA500Ti - Visual Sound, Inc.
Broomall, PA, USA
Low Impedance Power Amplifier, 500 Watts
ISA500Ti
Low Impedance Power Amplifier, 500 Watts ISA500Ti
QSC Audio Products, Inc. Unique among distributed sound power amplifiers, the "Ti" versions will drive 8- or 4-ohm loads and a distributed system on the same channel simultaneously. This enables a sound contractor to reduce the number of required amplifier channels by allowing a limited number of distributed speakers to be attached to the same amp as is powering the main sound system. Simple barrier strip connection determines output mode Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings XLR and detachable Euro style input connectors DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply) Independent defeatable clip limiters for reduced distortion Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz ) Front panel indicators include power, signal, and clip Covered barrier strip output connectors for safety agency compliance Automatic variable-speed fan for quiet normal operation with maximum cooling on demand Rear-to-front air flow keeps equipment racks cool Stereo, Bridge, or Parallel operating modes Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection 3-year warranty plus optional 3-year extended service contract

QSC Audio Products, Inc.

Unique among distributed sound power amplifiers, the "Ti" versions will drive 8- or 4-ohm loads and a distributed system on the same channel simultaneously. This enables a sound contractor to reduce the number of required amplifier channels by allowing a limited number of distributed speakers to be attached to the same amp as is powering the main sound system.

  • Simple barrier strip connection determines output mode
  • Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems
  • Rear panel gain controls for tamper resistant operation with 2-dB detents for quick and repeatable settings
  • XLR and detachable Euro style input connectors
  • DataPort V2 for use with DPV2-compatible signal processing accessories (XC-3, SF-3, LF-3) and DSP-3 (with external power supply)
  • Independent defeatable clip limiters for reduced distortion
  • Selectable high-pass filters that protect speakers and prevent speaker transformer saturation with minimal effect on program material (50 Hz or 75 Hz )
  • Front panel indicators include power, signal, and clip
  • Covered barrier strip output connectors for safety agency compliance
  • Automatic variable-speed fan for quiet normal operation with maximum cooling on demand
  • Rear-to-front air flow keeps equipment racks cool
  • Stereo, Bridge, or Parallel operating modes
  • Comprehensive protection circuitry including DC, infrasonic, thermal overload, and short circuit protection
  • 3-year warranty plus optional 3-year extended service contract
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ISA500Ti
Product Name Low Impedance Power Amplifier, 500 Watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details