Visual Sound, Inc. 1x2 Speaker Package With Enclosure IS125SYS

Description
Atlas Sound The IS125SYS from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts.
Description
Atlas Sound The IS125SYS from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts.

Suppliers

Company
Product
Description
Supplier Links
1x2 Speaker Package With Enclosure - IS125SYS - Visual Sound, Inc.
Broomall, PA, USA
1x2 Speaker Package With Enclosure
IS125SYS
1x2 Speaker Package With Enclosure IS125SYS
Atlas Sound The IS125SYS from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts.

Atlas Sound

The IS125SYS from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction.
The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IS125SYS
Product Name 1x2 Speaker Package With Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 70 watts
Sensitivity 87.2 dB
Resonance Frequency 43 Hz
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details