JL Audio, Inc. W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) 13W3v3-4

Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.
Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Suppliers

Company
Product
Description
Supplier Links
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) - 13W3v3-4 - JL Audio, Inc.
Miramar, FL, USA
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω)
13W3v3-4
W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω) 13W3v3-4
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W3v3-4
Product Name W3v3 13.5-inch Subwoofer Driver (600 W, 4 Ω)
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details