Tymphany Corporation HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm HDS-P830883

Description
Peerless Gold Woofers (HDS-P830883) HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm
Description
Peerless Gold Woofers (HDS-P830883) HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 6.5
Cupertino, CA, USA
HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm
HDS-P830883
HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm HDS-P830883
Peerless Gold Woofers (HDS-P830883) HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830883)
HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number HDS-P830883
Product Name HDS Woofer, 6.5" (165 mm), Nomex cone, phase plug, cut alu basket, 8 ohm
Nominal Power 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details