Visual Sound, Inc. IntraSound Amplifier Node - 10W max IS-AmpNode-10

Description
Stewart Audio The IS-AmpNode-10 is a component of the IntraSound System™. It converts any speaker into a powered speaker and can daisy-chain to other nodes in order to expand the system. The IntraSound System by Stewart Audio is an innovative distributed audio system which leverages standard Cat5 cable to carry both stereo audio and power. This plug-and-play simplicity partnered with the myriad of possible configurations makes the IntraSound System flexible enough for any application. It can even mimic a constant voltage setup without the need for special transformers or the narrow frequency response.
Description
Stewart Audio The IS-AmpNode-10 is a component of the IntraSound System™. It converts any speaker into a powered speaker and can daisy-chain to other nodes in order to expand the system. The IntraSound System by Stewart Audio is an innovative distributed audio system which leverages standard Cat5 cable to carry both stereo audio and power. This plug-and-play simplicity partnered with the myriad of possible configurations makes the IntraSound System flexible enough for any application. It can even mimic a constant voltage setup without the need for special transformers or the narrow frequency response.

Suppliers

Company
Product
Description
Supplier Links
IntraSound Amplifier Node - 10W max - IS-AmpNode-10 - Visual Sound, Inc.
Broomall, PA, USA
IntraSound Amplifier Node - 10W max
IS-AmpNode-10
IntraSound Amplifier Node - 10W max IS-AmpNode-10
Stewart Audio The IS-AmpNode-10 is a component of the IntraSound System™. It converts any speaker into a powered speaker and can daisy-chain to other nodes in order to expand the system. The IntraSound System by Stewart Audio is an innovative distributed audio system which leverages standard Cat5 cable to carry both stereo audio and power. This plug-and-play simplicity partnered with the myriad of possible configurations makes the IntraSound System flexible enough for any application. It can even mimic a constant voltage setup without the need for special transformers or the narrow frequency response.

Stewart Audio

The IS-AmpNode-10 is a component of the IntraSound System™. It converts any speaker into a powered speaker and can daisy-chain to other nodes in order to expand the system.

The IntraSound System by Stewart Audio is an innovative distributed audio system which leverages standard Cat5 cable to carry both stereo audio and power. This plug-and-play simplicity partnered with the myriad of possible configurations makes the IntraSound System flexible enough for any application. It can even mimic a constant voltage setup without the need for special transformers or the narrow frequency response.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number IS-AmpNode-10
Product Name IntraSound Amplifier Node - 10W max
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details