Visual Sound, Inc. Impulse® 100P Powered Two-Way Molded PA Enclosure Impulse 100P

Description
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system in a compact package that will provide up to 120 dB SPL. This elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 100P enclosures can be connected together and controlled from a single 100P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying. Bi-amplified powered system with 200 watts total power Both power amps have DDT™ compression 10 inch premium heavy duty long throw woofer 14XT™ 1.4 inch titanium compression driver Peak SPL In excess of 120 dB with music 1/4 inch TRS & M/F XLR line-level balanced inputs Molded-in horn has exceptionally smooth response and pattern control Loop Out/In jacks allow link-up of multiple units Top handgrip Cover available
Description
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system in a compact package that will provide up to 120 dB SPL. This elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 100P enclosures can be connected together and controlled from a single 100P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying. Bi-amplified powered system with 200 watts total power Both power amps have DDT™ compression 10 inch premium heavy duty long throw woofer 14XT™ 1.4 inch titanium compression driver Peak SPL In excess of 120 dB with music 1/4 inch TRS & M/F XLR line-level balanced inputs Molded-in horn has exceptionally smooth response and pattern control Loop Out/In jacks allow link-up of multiple units Top handgrip Cover available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Impulse® 100P Powered Two-Way Molded PA Enclosure
Impulse 100P
Impulse® 100P Powered Two-Way Molded PA Enclosure Impulse 100P
Peavey Electronics Ultra-high performance from a powered, portable, two-way, full-range speaker system in a compact package that will provide up to 120 dB SPL. This elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 100P enclosures can be connected together and controlled from a single 100P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying. Bi-amplified powered system with 200 watts total power Both power amps have DDT™ compression 10 inch premium heavy duty long throw woofer 14XT™ 1.4 inch titanium compression driver Peak SPL In excess of 120 dB with music 1/4 inch TRS & M/F XLR line-level balanced inputs Molded-in horn has exceptionally smooth response and pattern control Loop Out/In jacks allow link-up of multiple units Top handgrip Cover available

Peavey Electronics

Ultra-high performance from a powered, portable, two-way, full-range speaker system in a compact package that will provide up to 120 dB SPL. This elegant and durable trapezoidal enclosure is made of high-impact polypropylene with a metal grille. The system is comprised of a 10 inch long-throw, heavy duty woofer with a special suspension to provide excellent excursion capability. A 14XT™ compression driver with a 1.4 inch titanium diaphragm is coupled to an extremely smooth constant directivity horn. DDT™ prevents internal power amps from clipping. Input/output connections are made via 1/4 inch phone jacks and/or XLR-3 connectors. Multiple 100P enclosures can be connected together and controlled from a single 100P rear panel volume control. The cabinet features a handle, in addition to top and bottom mounting points for flying.

  • Bi-amplified powered system with 200 watts total power
  • Both power amps have DDT™ compression
  • 10 inch premium heavy duty long throw woofer
  • 14XT™ 1.4 inch titanium compression driver
  • Peak SPL In excess of 120 dB with music
  • 1/4 inch TRS & M/F XLR line-level balanced inputs
  • Molded-in horn has exceptionally smooth response and pattern control
  • Loop Out/In jacks allow link-up of multiple units
  • Top handgrip
  • Cover available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 100P
Product Name Impulse® 100P Powered Two-Way Molded PA Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details